H4P27K4DZA -- H4P 27K4 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 27K4 0.5% 100Ppm Holsworthy - Te Connectivity
H4P27K4DZA
Description
H4P 27K4 0.5% 100PPM
Description
H4P 27K4 0.5% 100PPM
Suppliers
H4P 27K4 0.5% 100Ppm Holsworthy - Te Connectivity
95X3628
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3628 |
|
Product Name
|
H4P 27K4 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details