H4P270KCDA -- H4P 270K 0.25% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 270K 0.25% 25Ppm Holsworthy - Te Connectivity
H4P270KCDA
Description
H4P 270K 0.25% 25ppm
Description
H4P 270K 0.25% 25ppm
Suppliers
H4P 270K 0.25% 25Ppm Holsworthy - Te Connectivity
95X3633
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3633 |
|
Product Name
|
H4P 270K 0.25% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details