H4P13RFCA -- H4P 13R 1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 13R 1% 50Ppm Holsworthy - Te Connectivity
H4P13RFCA
Description
H4P 13R 1% 50PPM
Description
H4P 13R 1% 50PPM
Suppliers
H4P 13R 1% 50Ppm Holsworthy - Te Connectivity
95X3405
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3405 |
|
Product Name
|
H4P 13R 1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details