H469K8BDA -- H4 69K8 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 69K8 0.1% 25Ppm Holsworthy - Te Connectivity
H469K8BDA
Description
H4 69K8 0.1% 25PPM
Description
H4 69K8 0.1% 25PPM
Suppliers
H4 69K8 0.1% 25Ppm Holsworthy - Te Connectivity
95X5988
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5988 |
|
Product Name
|
H4 69K8 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers