H4604KBZA -- H4 604K 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 604K 0.1% 100Ppm Holsworthy - Te Connectivity
H4604KBZA
Description
H4 604K 0.1% 100PPM
Description
H4 604K 0.1% 100PPM
Suppliers
H4 604K 0.1% 100Ppm Holsworthy - Te Connectivity
95X5881
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5881 |
|
Product Name
|
H4 604K 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details