H4499RBYA -- H4 499R 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 499R 0.1% 15Ppm Holsworthy - Te Connectivity
H4499RBYA
Description
H4 499R 0.1% 15PPM
Description
H4 499R 0.1% 15PPM
Suppliers
H4 499R 0.1% 15Ppm Holsworthy - Te Connectivity
95X5662
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5662 |
|
Product Name
|
H4 499R 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details