H4453RBYA -- H4 453R 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 453R 0.1% 15Ppm Holsworthy - Te Connectivity
H4453RBYA
Description
H4 453R 0.1% 15PPM
Description
H4 453R 0.1% 15PPM
Suppliers
H4 453R 0.1% 15Ppm Holsworthy - Te Connectivity
95X5584
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5584 |
|
Product Name
|
H4 453R 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details