H43K83BYA -- H4 3K83 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 3K83 0.1% 15Ppm Holsworthy - Te Connectivity
H43K83BYA
Description
H4 3K83 0.1% 15PPM
Description
H4 3K83 0.1% 15PPM
Suppliers
H4 3K83 0.1% 15Ppm Holsworthy - Te Connectivity
95X5197
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5197 |
|
Product Name
|
H4 3K83 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details