H4392KBCA -- H4 392K 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 392K 0.1% 50Ppm Holsworthy - Te Connectivity
H4392KBCA
Description
H4 392K 0.1% 50PPM
Description
H4 392K 0.1% 50PPM
Suppliers
H4 392K 0.1% 50Ppm Holsworthy - Te Connectivity
95X5419
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5419 |
|
Product Name
|
H4 392K 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details