H4301RBDA -- H4 301R 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 301R 0.1% 25Ppm Holsworthy - Te Connectivity
H4301RBDA
Description
H4 301R 0.1% 25PPM
Description
H4 301R 0.1% 25PPM
Suppliers
H4 301R 0.1% 25Ppm Holsworthy - Te Connectivity
95X5229
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5229 |
|
Product Name
|
H4 301R 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers