H42K74BYA -- H4 2K74 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 2K74 0.1% 15Ppm Holsworthy - Te Connectivity
H42K74BYA
Description
H4 2K74 0.1% 15PPM
Description
H4 2K74 0.1% 15PPM
Suppliers
H4 2K74 0.1% 15Ppm Holsworthy - Te Connectivity
95X4804
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4804 |
|
Product Name
|
H4 2K74 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details