SCHURTER Inc Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 3-110-012

Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet
Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
74AC6066
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 74AC6066
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC6066
Product Name Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details