H4243RBCA -- H4 243R 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 243R 0.1% 50Ppm Holsworthy - Te Connectivity
H4243RBCA
Description
H4 243R 0.1% 50PPM
Description
H4 243R 0.1% 50PPM
Suppliers
H4 243R 0.1% 50Ppm Holsworthy - Te Connectivity
95X5001
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5001 |
|
Product Name
|
H4 243R 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details