Win Source Part Number: 1314947-H41K96BYA
Category: Resistors>Through Hole Resistors
Series: Holco, Holsworthy
Features: Pulse Withstanding
Package: Bulk
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.96 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Base Product Number: H4
Metal Film Resistors H4 1K96 0.1% 15PPM Product overview: H41K96BYA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H41K96BYA can be used for catalog matching and distributor lookup.
1.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1314947-H41K96BYA | 53-H41K96BYA | H41K96BYA-ND |
| Product Name | Resistors - Through Hole Resistors | Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | |
| Resistance Range | 1960 ohms | 1960 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts |