H41K3BDA -- H4 1K3 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 1K3 0.1% 25Ppm Holsworthy - Te Connectivity
H41K3BDA
Description
H4 1K3 0.1% 25PPM
Description
H4 1K3 0.1% 25PPM
Suppliers
H4 1K3 0.1% 25Ppm Holsworthy - Te Connectivity
95X4105
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4105 |
|
Product Name
|
H4 1K3 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details