150 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | H4150RDZA-ND | 1111-H4150RDZA-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 150 ohms |