TE Connectivity Power Relay, Dpdt, 18A, 15Kv, Panel; Contact Configuration Kilovac Te Connectivity H19

Description
POWER RELAY, DPDT, 18A, 15KV, PANEL; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:18A; Product Range:H19 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:15kV; Relay Terminals:Screw RoHS Compliant: No
Datasheet
Description
POWER RELAY, DPDT, 18A, 15KV, PANEL; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:18A; Product Range:H19 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:15kV; Relay Terminals:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 18A, 15Kv, Panel; Contact Configuration Kilovac Te Connectivity - 33K3802 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 18A, 15Kv, Panel; Contact Configuration Kilovac Te Connectivity
33K3802
Power Relay, Dpdt, 18A, 15Kv, Panel; Contact Configuration Kilovac Te Connectivity 33K3802
POWER RELAY, DPDT, 18A, 15KV, PANEL; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:18A; Product Range:H19 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:15kV; Relay Terminals:Screw RoHS Compliant: No

POWER RELAY, DPDT, 18A, 15KV, PANEL; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:18A; Product Range:H19 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:15kV; Relay Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 33K3802
Product Name Power Relay, Dpdt, 18A, 15Kv, Panel; Contact Configuration Kilovac Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, 4Pdt, 250Vac, 12A; Contact Configuration Finder - 08X7221 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
100A High Voltage Direct Current Relay - CHEV-P100 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details