TE Connectivity Base, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity H16B-AG

Description
BASE, SIZE 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:HDC Series RoHS Compliant: Yes
Description
BASE, SIZE 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:HDC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Base, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity - 72Y2658 - Newark, An Avnet Company
Chicago, IL, United States
Base, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
72Y2658
Base, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity 72Y2658
BASE, SIZE 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:HDC Series RoHS Compliant: Yes

BASE, SIZE 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; Product Range:HDC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2658
Product Name Base, Size 16B, Top Entry, Aluminium; Heavy Duty Connector Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details