The H-17/12Vdc is a double pole, double throw high voltage relay designed for low current power switching applications, with tungsten contacts and vacuum dielectric insulation. It operates at up to 25 kV DC or 60 Hz, with a 12 kV isolation rating at 32 MHz. The relay has a 12 Vdc coil, a maximum contact resistance of 0.015 ohm, and a coil resistance of 24 ohms. It meets MIL-R-83725 requirements and has an operating temperature range of -55°C to +125°C. The device weighs 198.4 g and has a mechanical life of 1 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | H-17/12VDC-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |