The GTCS25-900M-R02 is a two-pole 5mm ceramic gas discharge tube for surge protection in telecommunications and industrial electronics, designed to safeguard equipment against transient voltages from lightning and switching events. It features a surface-mount package with dimensions of 6.0 mm × 3.9 mm × 1.3 mm, a DC sparkover voltage of 90 V, and a nominal impulse sparkover voltage of 450 V at 100 V/µs. The device has a surge current rating of 2.5 kA for an 8/20 µs waveform, low capacitance of less than 1 pF, and is UL 497B recognized and RoHS compliant. It meets ITU K.12 recommendations and has an insulation resistance exceeding 10,000 MΩ at 100 V.
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: GTCS25-900M-R02 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-GTCS25-900M-R02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-GTCS25-900M-R02 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |