TE Connectivity Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Raychem Te Connectivity GTCA26-351M-P05

Description
GAS DISCHARGE TUBE, 2P, 10KA, 800V; Product Range:GTCx26 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V; Breakover Voltage Max:350V; Capacitance:1pF
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 10KA, 800V; Product Range:GTCx26 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V; Breakover Voltage Max:350V; Capacitance:1pF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Raychem Te Connectivity - 24K2053 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Raychem Te Connectivity
24K2053
Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Raychem Te Connectivity 24K2053
GAS DISCHARGE TUBE, 2P, 10KA, 800V; Product Range:GTCx26 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V; Breakover Voltage Max:350V; Capacitance:1pF

GAS DISCHARGE TUBE, 2P, 10KA, 800V; Product Range:GTCx26 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:800V; Breakover Voltage Max:350V; Capacitance:1pF

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24K2053
Product Name Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Raychem Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details