TE Connectivity Product Range Agastat Te Connectivity GPIC680

Description
Product Range:-; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Socket; Relay Terminals:Quick Connect; Approvals & Standards:CSA, UL; Coil Voltage:120VAC; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:48V RoHS Compliant: No
Datasheet
Description
Product Range:-; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Socket; Relay Terminals:Quick Connect; Approvals & Standards:CSA, UL; Coil Voltage:120VAC; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:48V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Agastat Te Connectivity - 96B1914 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Agastat Te Connectivity
96B1914
Product Range Agastat Te Connectivity 96B1914
Product Range:-; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Socket; Relay Terminals:Quick Connect; Approvals & Standards:CSA, UL; Coil Voltage:120VAC; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:48V RoHS Compliant: No

Product Range:-; Contact Configuration:4PDT; Contact Current:10A; Relay Mounting:Socket; Relay Terminals:Quick Connect; Approvals & Standards:CSA, UL; Coil Voltage:120VAC; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:48V RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
GPIC680
General Purpose Relays GPIC680
General Purpose Relays GPIC680

General Purpose Relays GPIC680

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 96B1914 GPIC680
Product Name Product Range Agastat Te Connectivity General Purpose Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details