Macro Sensors GHSI 750 GHSI 750-100

Description
The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a sealed axial connector, and a mating connector plug is supplied with each unit.
Datasheet
Description
The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a sealed axial connector, and a mating connector plug is supplied with each unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHSI 750 - GHSI 750-100 - Macro Sensors
Pennsauken, NJ, USA
The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a sealed axial connector, and a mating connector plug is supplied with each unit.

The Macro Sensors GHSI 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a sealed axial connector, and a mating connector plug is supplied with each unit.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number GHSI 750-100
Product Name GHSI 750
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details