Body Features Insulator Material : Porcelain Primary Product Color : Gray
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1079.5 MM [42.5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Line Post/Pin Power Component Application Type : Overhead
Product Type Features Installation Technology : Cold Applied Insulator Type : 55-5,55-6,55-7,56-1,
56-2,56-3
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Insulator Material : Porcelain
- Primary Product Color : Gray
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8
- Compatible Conductor Range (AWGKC) : 6 - 795
- Insulation Coverage : 1079.5 MM [42.5 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Line Post/Pin
- Power Component Application Type : Overhead
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type : 55-5,55-6,55-7,56-1,56-2,56-3
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]