TE Connectivity ™ POWER GEL WRAPAROUND SPLICE KIT, #14 - 4/0 AWG, UL, 10 in. Sleeve Length GELWRAP-18/4-250UL-B6

Description
Tyco Electronics' Raychem PowerGel sealant has been developed to meet the mechanical, electrical, temperature, and material compatibility requirements of direct buried and overhead applications. PowerGel sealant consists of a silicone based cross-linked polymer mix. It will conform to and seal surfaces and has elasticity and shape retention for easy handling. The gel and its cover provide physical protection, electrical insulation, and a convenient means of delivering gel compression. Features Revolutionary PowerGel Sealant Installs Faster Than Tape Excellent Insulation and Protection Properties Underground and Overhead Applications Faster Than Conventional Splices Easy and Safe Re-entry Error Free, Snap Shut Installation For Industrial, Commercial and Residential Applications No Special Tools Required Excellent Abrasion Resistance
Description
Tyco Electronics' Raychem PowerGel sealant has been developed to meet the mechanical, electrical, temperature, and material compatibility requirements of direct buried and overhead applications. PowerGel sealant consists of a silicone based cross-linked polymer mix. It will conform to and seal surfaces and has elasticity and shape retention for easy handling. The gel and its cover provide physical protection, electrical insulation, and a convenient means of delivering gel compression. Features Revolutionary PowerGel Sealant Installs Faster Than Tape Excellent Insulation and Protection Properties Underground and Overhead Applications Faster Than Conventional Splices Easy and Safe Re-entry Error Free, Snap Shut Installation For Industrial, Commercial and Residential Applications No Special Tools Required Excellent Abrasion Resistance

Suppliers

Company
Product
Description
Supplier Links
POWER GEL WRAPAROUND SPLICE KIT, #14 - 4/0 AWG, UL, 10 in. Sleeve Length - 70066579 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER GEL WRAPAROUND SPLICE KIT, #14 - 4/0 AWG, UL, 10 in. Sleeve Length
70066579
POWER GEL WRAPAROUND SPLICE KIT, #14 - 4/0 AWG, UL, 10 in. Sleeve Length 70066579
Tyco Electronics' Raychem PowerGel sealant has been developed to meet the mechanical, electrical, temperature, and material compatibility requirements of direct buried and overhead applications. PowerGel sealant consists of a silicone based cross-linked polymer mix. It will conform to and seal surfaces and has elasticity and shape retention for easy handling. The gel and its cover provide physical protection, electrical insulation, and a convenient means of delivering gel compression. Features Revolutionary PowerGel Sealant Installs Faster Than Tape Excellent Insulation and Protection Properties Underground and Overhead Applications Faster Than Conventional Splices Easy and Safe Re-entry Error Free, Snap Shut Installation For Industrial, Commercial and Residential Applications No Special Tools Required Excellent Abrasion Resistance

Tyco Electronics' Raychem PowerGel sealant has been developed to meet the mechanical, electrical, temperature, and material compatibility requirements of direct buried and overhead applications.
PowerGel sealant consists of a silicone based cross-linked polymer mix. It will conform to and seal surfaces and has elasticity and shape retention for easy handling. The gel and its cover provide physical protection, electrical insulation, and a convenient means of delivering gel compression.
Features

  • Revolutionary PowerGel Sealant
  • Installs Faster Than Tape
  • Excellent Insulation and Protection Properties
  • Underground and Overhead Applications
  • Faster Than Conventional Splices
  • Easy and Safe Re-entry
  • Error Free, Snap Shut Installation
  • For Industrial, Commercial and Residential Applications
  • No Special Tools Required
  • Excellent Abrasion Resistance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70066579
Product Name POWER GEL WRAPAROUND SPLICE KIT, #14 - 4/0 AWG, UL, 10 in. Sleeve Length
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 063725P079 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details