TE Connectivity Rotary Encoded DIP Switches GDH08S04

Description
TE Connectivity GDH08S04
Request a Quote Datasheet
Description
TE Connectivity GDH08S04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 6393140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
6393140
Rotary Encoded DIP Switches 6393140
TE Connectivity GDH08S04

TE Connectivity GDH08S04

Supplier's Site
DIP & SIP Switches - 6393140P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
6393140P
DIP & SIP Switches 6393140P
TE Connectivity GDH08S04 DIP Switch

TE Connectivity GDH08S04 DIP Switch

Supplier's Site
DIP & SIP Switches - 1616066 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
1616066
DIP & SIP Switches 1616066
TE Connectivity GDH08S04 DIP Switch

TE Connectivity GDH08S04 DIP Switch

Supplier's Site
DIP Switches/SIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches/SIP Switches
DIP Switches/SIP Switches
Manufacturer: TE Connectivity Category: DIP Switches/SIP Switches Packaging: Tube Product Status: Active

Manufacturer: TE Connectivity
Category: DIP Switches/SIP Switches
Packaging: Tube
Product Status: Active

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDH08S04
DIP Switches / SIP Switches GDH08S04
DIP Switches / SIP Switches SPST 8POS REC RCKR SMT DIP SWITCH

DIP Switches / SIP Switches SPST 8POS REC RCKR SMT DIP SWITCH

Buy Now Datasheet
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity - 69K7007 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity
69K7007
Dip Switch; No. Of Circuits Alcoswitch Te Connectivity 69K7007
DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:GD Series; Pitch Spacing:1.27mm RoHS Compliant: Yes

DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:GD Series; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 6393140 6393140P GDH08S04 69K7007
Product Name Rotary Encoded DIP Switches DIP & SIP Switches DIP Switches/SIP Switches DIP Switches / SIP Switches Dip Switch; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw 8p
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 2396233-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 39-A6E-6104-N-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-952TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details