Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Omron A6E-6104-N Rotary Coded DIP Switch
DIP Switches / SIP Switches Raised actuator 6 poles
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, 6POS, SPST, RAISED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:A6E-N Series RoHS Compliant: Yes
DIP SWITCH, 6POS, SPST, RAISED; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:A6E-N Series; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 39-A6E-6104-N-ND | 2543069 | A6E-6104-N | A6E-6104-N | 71Y6101 |
| Product Name | DIP Switches | Rotary Encoded DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, 6Pos, Spst, Raised; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |