Aratas America LLC A6SR Piano DIP Switch A6SR-6104-P

Description
Standard Surface Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
Standard Surface Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6SR Piano DIP Switch - A6SR-6104-P - Aratas America LLC
Hoffman Estates, IL, United States
A6SR Piano DIP Switch
A6SR-6104-P
A6SR Piano DIP Switch A6SR-6104-P
Standard Surface Mounting Piano DIP Switches Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting. Gold-plated twin contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.

Standard Surface Mounting Piano DIP
Switches

  • Low-profile design with a height of only 5 mm and a 2.54-mm pitch for continuous mounting.
  • Gold-plated twin contacts ensure high reliability.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - Z12803DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z12803DKR-ND
DIP Switches Z12803DKR-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - Z12803TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z12803TR-ND
DIP Switches Z12803TR-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - Z12803CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z12803CT-ND
DIP Switches Z12803CT-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6SR-6104-P
DIP Switches / SIP Switches A6SR-6104-P
DIP Switches / SIP Switches SMT Low Profile DIP Switch

DIP Switches / SIP Switches SMT Low Profile DIP Switch

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
A6SR-6104-P
Switches - DIP Switches A6SR-6104-P
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6SR-6104-P Z12803DKR-ND A6SR-6104-P A6SR-6104-P
Product Name A6SR Piano DIP Switch DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 15.14 x 6 mm
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type SMD
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6RS Rotay DIP Switch - A6RS-102RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6KS-164RF - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6D/A6DR Slide/Piano DIP Switch - A6D-6103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 17.3 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6D/A6DR Slide/Piano DIP Switch - A6D-0100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 27.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers