TE Connectivity Rotary Encoded DIP Switches GDH06S04

Description
TE Connectivity GDH06S04
Request a Quote Datasheet
Description
TE Connectivity GDH06S04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 6393128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
6393128
Rotary Encoded DIP Switches 6393128
TE Connectivity GDH06S04

TE Connectivity GDH06S04

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDH06S04
DIP Switches / SIP Switches GDH06S04
DIP Switches / SIP Switches Half Pitch 6 Pos

DIP Switches / SIP Switches Half Pitch 6 Pos

Buy Now Datasheet
Dip Switch, 6Pos, Spst, Rocker; No. Of Circuits Te Connectivity - 92K0237 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 6Pos, Spst, Rocker; No. Of Circuits Te Connectivity
92K0237
Dip Switch, 6Pos, Spst, Rocker; No. Of Circuits Te Connectivity 92K0237
DIP SWITCH, 6POS, SPST, ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:GDH Series RoHS Compliant: Yes

DIP SWITCH, 6POS, SPST, ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:GDH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number 6393128 GDH06S04 92K0237
Product Name Rotary Encoded DIP Switches DIP Switches / SIP Switches Dip Switch, 6Pos, Spst, Rocker; No. Of Circuits Te Connectivity
Actuator Specifications Slide Actuator(s) Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw 6p
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 39-A6E-9101-N-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2-2396233-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details