TE Connectivity DIP Switches GDH04SA04

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GDH04SA04-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GDH04SA04-ND
DIP Switches GDH04SA04-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
GDH04SA04
Switches - DIP Switches GDH04SA04
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
GDH04SA04
DIP Switches / SIP Switches GDH04SA04
DIP Switches / SIP Switches SPST 4POS DIP Rocker

DIP Switches / SIP Switches SPST 4POS DIP Rocker

Buy Now Datasheet
Switch, Dip, 4 Position, Spst, Recessed, 25Ma; No. Of Circuits Alcoswitch Te Connectivity - 73W9212 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Recessed, 25Ma; No. Of Circuits Alcoswitch Te Connectivity
73W9212
Switch, Dip, 4 Position, Spst, Recessed, 25Ma; No. Of Circuits Alcoswitch Te Connectivity 73W9212
SWITCH, DIP, 4 POSITION, SPST, RECESSED, 25mA; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, RECESSED, 25mA; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GDH04SA04-ND GDH04SA04 GDH04SA04 73W9212
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switch, Dip, 4 Position, Spst, Recessed, 25Ma; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
DIP Switches - A6S-3104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers
DIP Switches - 486-3-160-945TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details