TE Connectivity RTD Probes 20016752-03

Description
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [-139 DEGF , 257 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [-139 DEGF , 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20016752-03 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20016752-03
RTD Probes 20016752-03
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [-139 DEGF , 257 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Thin Film
  • Lead Wire Style : Polyimide insulated
  • RTD Sensor Type : Space Qualified RTD

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [-139 DEGF , 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20016752-03
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034640-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034658-00 - TE Connectivity
Specs
Element Material Nickel/Nickel Alloys
View Details
Rtd Sensor, Thin Film Nickel, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1392 - Newark, An Avnet Company
Specs
Sensed Temperature -67 to 320 F (-55 to 160 C)
Reference Resistance 1000 Ohms; 1kohm
View Details
2 suppliers
RTD Probes - R-8205 - TE Connectivity
TE Connectivity
Specs
Element Material Nickel/Nickel Alloys
View Details
2 suppliers