The GA10K3435STM010 is a TPE overmolded NTC thermistor probe with a Ø 5 x 20 mm sensor head and a 24 AWG zipcord cable, designed for ambient air sensing in HVAC and building management applications. It has a nominal resistance of 10,000 ohms at 25°C with a tolerance of ±1%, and a beta value of 3435 K with ±1% tolerance. The probe operates from -35°C to +105°C, features IP-67 protection, and has an insulation resistance of 100 MΩ at 500 VDC. The sensor and cable are molded as a single unit with TPE material rated to +125°C. The unit includes a 1-meter cable length and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | GA10K3435STM010 |
| Product Name | Temperature Sensors |