TE Connectivity Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors G-MRCO-016

Description
SENSOR IC, AMR, ANGLE, TDFN-EP-8; Magnetoresistive Sensor Technology:Anisotrop ic Magneto Resistive (AMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:-; Supply Voltage Max:10V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR IC, AMR, ANGLE, TDFN-EP-8; Magnetoresistive Sensor Technology:Anisotrop ic Magneto Resistive (AMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:-; Supply Voltage Max:10V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors - 03AC1388 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors
03AC1388
Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors 03AC1388
SENSOR IC, AMR, ANGLE, TDFN-EP-8; Magnetoresistive Sensor Technology:Anisotrop ic Magneto Resistive (AMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:-; Supply Voltage Max:10V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

SENSOR IC, AMR, ANGLE, TDFN-EP-8; Magnetoresistive Sensor Technology:Anisotropic Magneto Resistive (AMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:-; Supply Voltage Max:10V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors - 92AH2605 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors
92AH2605
Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors 92AH2605
SENSOR IC, AMR, ANGLE, TDFN-EP-8; Magnetoresistive Sensor Technology:Anisotrop ic Magneto Resistive (AMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:-; Supply Voltage Max:10V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

SENSOR IC, AMR, ANGLE, TDFN-EP-8; Magnetoresistive Sensor Technology:Anisotropic Magneto Resistive (AMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:-; Supply Voltage Max:10V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Magnetic Sensor Chips
Product Number 03AC1388
Product Name Sensor Ic, Amr, Angle, Tdfn-Ep-8; Magnetoresistive Sensor Technology Te Connectivity Sensors
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1323LLHLT-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon - 71AC0773 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.2 to 5.5 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details