TE Connectivity Pressure Sensors, Transducers GA100-005WD

Description
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0.5 V ~ 4.5 V 3-SIP Module"
Request a Quote Datasheet
Description
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0.5 V ~ 4.5 V 3-SIP Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 356-1036-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
356-1036-ND
Pressure Sensors, Transducers 356-1036-ND
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0.5 V ~ 4.5 V 3-SIP Module"

"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0.5 V ~ 4.5 V 3-SIP Module"

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 96H0147 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
96H0147
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 96H0147
PRESSURE SENSOR; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential, Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:-; Product Range:Ares Series; Accuracy:0.25% RoHS Compliant: No

PRESSURE SENSOR; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential, Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:-; Product Range:Ares Series; Accuracy:0.25% RoHS Compliant: No

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - GA100-005WD - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
GA100-005WD
Sensors, Transducers - Pressure Sensors, Transducers GA100-005WD
SENSOR 0.18PSID 0.13 4.5V

SENSOR 0.18PSID 0.13 4.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 356-1036-ND 96H0147 GA100-005WD
Product Name Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential Gauge; Differential, Gauge Differential
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data