TE Connectivity Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity G672

Description
TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity - 14H6842 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity
14H6842
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity 14H6842
TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14H6842
Product Name Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products