TE Connectivity ANSI Street Lighting Photocells G37412-000

Description
Body Features Compatible With Lamp Type : LED Primary Product Color : Green Dimensions MOV Diameter (MM) : 25 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 300 Surge Protection (KAMP) : 20 Housing Features Housing Material : High Impact Polypropylene with UV-Stabilized Polycarbonate Window Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 (Optional 1 - 3) Turn ON Time Delay (SEC) : Instant On Other Grade : Utility OFF/ON Ratio : 1.5:1 Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Americas, Europe, Middle East & Africa Product Type Features Light Sensor : Filtered Silicon Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Lamp Type : LED Primary Product Color : Green Dimensions MOV Diameter (MM) : 25 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 300 Surge Protection (KAMP) : 20 Housing Features Housing Material : High Impact Polypropylene with UV-Stabilized Polycarbonate Window Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 (Optional 1 - 3) Turn ON Time Delay (SEC) : Instant On Other Grade : Utility OFF/ON Ratio : 1.5:1 Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Americas, Europe, Middle East & Africa Product Type Features Light Sensor : Filtered Silicon Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - G37412-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
G37412-000
ANSI Street Lighting Photocells G37412-000
Body Features Compatible With Lamp Type : LED Primary Product Color : Green Dimensions MOV Diameter (MM) : 25 Product Diameter : 81.53 MM  [3.21 INCH ] Product Height : 44.96 MM  [1.77 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 105 - 305 Relay Rating : 30A General Purpose Surge Protection (JOU) : 300 Surge Protection (KAMP) : 20 Housing Features Housing Material : High Impact Polypropylene with UV-Stabilized Polycarbonate Window Industry Standards Compatible With Approved Standards Products : ANSI C136.10 Mechanical Attachment Mounting Options : Locking Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Turn ON Light Level (FC) : 1.5 (Optional 1 - 3) Turn ON Time Delay (SEC) : Instant On Other Grade : Utility OFF/ON Ratio : 1.5:1 Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Americas, Europe, Middle East & Africa Product Type Features Light Sensor : Filtered Silicon Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Primary Product Color : Green

Dimensions


  • MOV Diameter (MM) : 25
  • Product Diameter : 81.53 MM  [3.21 INCH ]
  • Product Height : 44.96 MM  [1.77 INCH ]

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1800
  • Load Rating (Tungsten) (WATT) : 1000
  • Operating Voltage Range (VAC) : 105 - 305
  • Relay Rating : 30A General Purpose
  • Surge Protection (JOU) : 300
  • Surge Protection (KAMP) : 20

Housing Features


  • Housing Material : High Impact Polypropylene with UV-Stabilized Polycarbonate Window

Industry Standards


  • Compatible With Approved Standards Products : ANSI C136.10

Mechanical Attachment


  • Mounting Options : Locking

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60
  • Turn ON Light Level (FC) : 1.5 (Optional 1 - 3)
  • Turn ON Time Delay (SEC) : Instant On

Other


  • Grade : Utility
  • OFF/ON Ratio : 1.5:1

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Australia & New Zealand, Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Light Sensor : Filtered Silicon Phototransistor
  • Street Lighting Photo Control Technology : Electronic

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number G37412-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003661-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000001666-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000438-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000004876-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details