TE Connectivity Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors G-NSDOG2-002

Description
INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors - 03AC1402 - Newark, An Avnet Company
Chicago, IL, United States
Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors
03AC1402
Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors 03AC1402
INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes

INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Inclinometer, 30V, Module; Mems Module Function Te Connectivity Sensors - 77AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Inclinometer, 30V, Module; Mems Module Function Te Connectivity Sensors
77AC3583
Voltage Inclinometer, 30V, Module; Mems Module Function Te Connectivity Sensors 77AC3583
VOLTAGE INCLINOMETER, 30V, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; RoHS Compliant: Yes

VOLTAGE INCLINOMETER, 30V, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 03AC1402
Product Name Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details