Electrical Characteristics Typical Average Current (MAMP) : 1.6 Typical Operating Voltage (V) : 5
Operation/Applicatio
n Typical Signal Amplitude (MVV) : 11
Product Type Features Position Sensor Product Type : Magnetic Angle Sensor Sensor Package : TDFN2.5x2.5
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Sensing Range (DEG) : 0 - 360
Electrical Characteristics
- Typical Average Current (MAMP) : 1.6
- Typical Operating Voltage (V) : 5
Operation/Application
- Typical Signal Amplitude (MVV) : 11
Product Type Features
- Position Sensor Product Type : Magnetic Angle Sensor
- Sensor Package : TDFN2.5x2.5
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Sensing Range (DEG) : 0 - 360