Dimensions Dimensions MM : Dia 69.85 x 161.34 Length
Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36
Other Accuracy : ±0.1% Non-Linearity FS Range (±) DEG/SEC : 1200 FS Range (±) G : 100
Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium
Product Type Features Rate & Inertial Sensor Type : Inertial Systems
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Dimensions
- Dimensions MM : Dia 69.85 x 161.34 Length
Electrical Characteristics
- Excitation Voltage (VDC) : 8.5 - 36
Other
- Accuracy : ±0.1% Non-Linearity
- FS Range (±) DEG/SEC : 1200
- FS Range (±) G : 100
Packaging Features
- Rate & Inertial Sensor Package : Anodized Aluminium
Product Type Features
- Rate & Inertial Sensor Type : Inertial Systems
Usage Conditions
- Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]