The FX2-D3209 is a signal relay in the FX2 series, featuring a slim 15x7.3mm profile, through-hole mounting, and 2 form C bifurcated contacts rated for 2A switching current. It operates with a 5VDC coil, consuming 140mW, and is hermetically sealed (RT V). The relay meets Telcordia GR-1089 and FCC Part 68 surge requirements with up to 2900V between open contacts and 6000V between coil and contacts, and offers high dielectric strength up to 2100Vrms. It supports an ambient temperature range of -40°C to +85°C, has an initial contact resistance under 70mΩ, and a mechanical endurance of 100 million operations. The relay is RoHS and REACH compliant, with a weight of no more than 2.5g, packaged in tubes of 50 or boxes of 1000.
Signal Relay, FX2 Series, Non Latching, DPDT, Through Hole, 2 A, 5 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K0381 |
| Product Name | Signal Relay, Fx2 Series, Non Latching, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Te Connectivity |
| Approvals | RoHS |