Toggle Switch, SPDT, On-off-on,
Toggle Switches SPDT ON - OFF - ON 6A PNL TOGGLE
TOGGLE SWITCH, SPDT, 20VAC, PANEL; Switch Operation:On-Off-On;
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | FTE79G04 | FTE79G04 | 99X5347 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | ||
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 6 amps |