TE Connectivity FTD79G04 Toggle Switch
TOGGLE SWITCH, SPDT, 20VAC, PANEL; Switch Operation:On-None-On
Toggle Switches SPDT ON-OFF-ON 6A PNL TOGGLE
Toggle Switch, SPDT, On-on, 0.4A
| RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 317617 | 99X5345 | FTD79G04 | FTD79G04 |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | Three Position Momentary (Center NEUTRAL) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder |