TE Connectivity ™ Flat Flex Ribbon Jumpers, Cables FSP-2.625B-30

Description
"30 Position Flexstrip Cable 0.100"" (2.54mm) 0.600"" (15.24mm)"
Request a Quote Datasheet
Description
"30 Position Flexstrip Cable 0.100"" (2.54mm) 0.600"" (15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - FSP-2.625B-30-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
FSP-2.625B-30-ND
Flat Flex Ribbon Jumpers, Cables FSP-2.625B-30-ND
"30 Position Flexstrip Cable 0.100"" (2.54mm) 0.600"" (15.24mm)"

"30 Position Flexstrip Cable 0.100"" (2.54mm) 0.600"" (15.24mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1315784-FSP-2.625B-30
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1315784-FSP-2.625B-30
Win Source Part Number: 1315784-FSP-2.625B-3 0 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Pitch: 0.100" (2.54mm) Termination Style: Completely Exposed Wires on Both Sides, Right Angle Package: Bulk Length: 0.600" (15.24mm) Cable Type: Flexstrip Number of Conductors: 30 Length - Exposed Ends: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity AMP Connectors Base Product Number: FSP

Win Source Part Number: 1315784-FSP-2.625B-30
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Pitch: 0.100" (2.54mm)
Termination Style: Completely Exposed Wires on Both Sides, Right Angle
Package: Bulk
Length: 0.600" (15.24mm)
Cable Type: Flexstrip
Number of Conductors: 30
Length - Exposed Ends: 0.125" (3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity AMP Connectors
Base Product Number: FSP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number FSP-2.625B-30-ND 1315784-FSP-2.625B-30
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details