TE Connectivity Ribbon Cable, 20Way, 4; No. Of Conductors Te Connectivity FSN-24A-20

Description
RIBBON CABLE, 20WAY, 4"; No. of Conductors:20; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:4"; Cable RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 20WAY, 4"; No. of Conductors:20; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:4"; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 20Way, 4; No. Of Conductors Te Connectivity - 31M5039 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20Way, 4; No. Of Conductors Te Connectivity
31M5039
Ribbon Cable, 20Way, 4; No. Of Conductors Te Connectivity 31M5039
RIBBON CABLE, 20WAY, 4"; No. of Conductors:20; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:4"; Cable RoHS Compliant: Yes

RIBBON CABLE, 20WAY, 4"; No. of Conductors:20; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:4"; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5039
Product Name Ribbon Cable, 20Way, 4; No. Of Conductors Te Connectivity
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details