TE Connectivity Ribbon Cable, 10Way, 3; No. Of Conductors Te Connectivity FSN-23A-10

Description
RIBBON CABLE, 10WAY, 3"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10WAY, 3"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10Way, 3; No. Of Conductors Te Connectivity - 31M5033 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10Way, 3; No. Of Conductors Te Connectivity
31M5033
Ribbon Cable, 10Way, 3; No. Of Conductors Te Connectivity 31M5033
RIBBON CABLE, 10WAY, 3"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable RoHS Compliant: Yes

RIBBON CABLE, 10WAY, 3"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5033
Product Name Ribbon Cable, 10Way, 3; No. Of Conductors Te Connectivity
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 2500mm, single-end, for Latches - G125-FC11605L0-2500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details