TE Connectivity Ribbon Cable, 30Way, 1; Reel Length (Metric) Te Connectivity FSN-21A-30

Description
RIBBON CABLE, 30WAY, 1"; Reel Length (Metric):-; No. of Conductors:30; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable RoHS Compliant: Yes
Description
RIBBON CABLE, 30WAY, 1"; Reel Length (Metric):-; No. of Conductors:30; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 30Way, 1; Reel Length (Metric) Te Connectivity - 31M5028 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 30Way, 1; Reel Length (Metric) Te Connectivity
31M5028
Ribbon Cable, 30Way, 1; Reel Length (Metric) Te Connectivity 31M5028
RIBBON CABLE, 30WAY, 1"; Reel Length (Metric):-; No. of Conductors:30; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable RoHS Compliant: Yes

RIBBON CABLE, 30WAY, 1"; Reel Length (Metric):-; No. of Conductors:30; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5028
Product Name Ribbon Cable, 30Way, 1; Reel Length (Metric) Te Connectivity
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC11005M3-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details