TE Connectivity ™ FFC, FPC (FlatFlexible) Connectors - FSN-21A-10 FSN-21A-10

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081395-FSN-21A-10 Number of Positions: 10 Pitch: 2.54 mm Color: Grey Number of Rows: 1 Voltage Rating: 300 V Current Rating: 3 A Number of Contacts: 10 Length: 25.4 mm Number of Circuits: 10 Number of Conductors: 10 Capacitance: 11.2 pF Impedance: 117 Ω Operating Supply Voltage: 300 V Contact Current Rating: 3 A Cable Length: 25.4 mm Cable Pitch: 2.54 mm Conductor Material: Copper Width: 24.1 mm Categories: FFC,FPC(FlatFlexible )Connectors Number of Cores: 10 Alternative Parts (Cross-Reference): 26001-0402; FST-21A-10; 92315-0615; 971111-3; 1-971111-3; 25001-04026-1437139- 7; FSN-12A-10; FSN12A-10; FSN21A-10; FSN21A10; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 300 V Max Voltage Rating (AC): 300 V Voltage Rating (DC): 300 V REACH SVHC: No SVHC Lead Pitch: 1.27 mm Wire/Cable Type: Flat Wire/Cable Gauge: 24 AWG ELV: Compliant Connector System: Wire-to-Board Circuit Application: Power
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081395-FSN-21A-10 Number of Positions: 10 Pitch: 2.54 mm Color: Grey Number of Rows: 1 Voltage Rating: 300 V Current Rating: 3 A Number of Contacts: 10 Length: 25.4 mm Number of Circuits: 10 Number of Conductors: 10 Capacitance: 11.2 pF Impedance: 117 Ω Operating Supply Voltage: 300 V Contact Current Rating: 3 A Cable Length: 25.4 mm Cable Pitch: 2.54 mm Conductor Material: Copper Width: 24.1 mm Categories: FFC,FPC(FlatFlexible )Connectors Number of Cores: 10 Alternative Parts (Cross-Reference): 26001-0402; FST-21A-10; 92315-0615; 971111-3; 1-971111-3; 25001-04026-1437139- 7; FSN-12A-10; FSN12A-10; FSN21A-10; FSN21A10; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 300 V Max Voltage Rating (AC): 300 V Voltage Rating (DC): 300 V REACH SVHC: No SVHC Lead Pitch: 1.27 mm Wire/Cable Type: Flat Wire/Cable Gauge: 24 AWG ELV: Compliant Connector System: Wire-to-Board Circuit Application: Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - FSN-21A-10 - 1081395-FSN-21A-10 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FSN-21A-10
1081395-FSN-21A-10
FFC, FPC (FlatFlexible) Connectors - FSN-21A-10 1081395-FSN-21A-10
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081395-FSN-21A-10 Number of Positions: 10 Pitch: 2.54 mm Color: Grey Number of Rows: 1 Voltage Rating: 300 V Current Rating: 3 A Number of Contacts: 10 Length: 25.4 mm Number of Circuits: 10 Number of Conductors: 10 Capacitance: 11.2 pF Impedance: 117 Ω Operating Supply Voltage: 300 V Contact Current Rating: 3 A Cable Length: 25.4 mm Cable Pitch: 2.54 mm Conductor Material: Copper Width: 24.1 mm Categories: FFC,FPC(FlatFlexible )Connectors Number of Cores: 10 Alternative Parts (Cross-Reference): 26001-0402; FST-21A-10; 92315-0615; 971111-3; 1-971111-3; 25001-04026-1437139- 7; FSN-12A-10; FSN12A-10; FSN21A-10; FSN21A10; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 300 V Max Voltage Rating (AC): 300 V Voltage Rating (DC): 300 V REACH SVHC: No SVHC Lead Pitch: 1.27 mm Wire/Cable Type: Flat Wire/Cable Gauge: 24 AWG ELV: Compliant Connector System: Wire-to-Board Circuit Application: Power

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081395-FSN-21A-10
Number of Positions: 10
Pitch: 2.54 mm
Color: Grey
Number of Rows: 1
Voltage Rating: 300 V
Current Rating: 3 A
Number of Contacts: 10
Length: 25.4 mm
Number of Circuits: 10
Number of Conductors: 10
Capacitance: 11.2 pF
Impedance: 117 Ω
Operating Supply Voltage: 300 V
Contact Current Rating: 3 A
Cable Length: 25.4 mm
Cable Pitch: 2.54 mm
Conductor Material: Copper
Width: 24.1 mm
Categories: FFC,FPC(FlatFlexible)Connectors
Number of Cores: 10
Alternative Parts (Cross-Reference): 26001-0402; FST-21A-10; 92315-0615; 971111-3; 1-971111-3; 25001-04026-1437139-7; FSN-12A-10; FSN12A-10; FSN21A-10; FSN21A10;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 300 V
Max Voltage Rating (AC): 300 V
Voltage Rating (DC): 300 V
REACH SVHC: No SVHC
Lead Pitch: 1.27 mm
Wire/Cable Type: Flat
Wire/Cable Gauge: 24 AWG
ELV: Compliant
Connector System: Wire-to-Board
Circuit Application: Power

Buy Now
Singapore, Singapore
3A 300V Electronic Connector
457-FSN-21A-10
3A 300V Electronic Connector 457-FSN-21A-10
2.54mm Wire-to-Board Connector, 10 Pos, 3A, 300V, Panel Mount Product overview: FSN-21A-10 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, Flat Flex Ribbon Jumpers, Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-FSN-21A-10 can be used for catalog matching and distributor lookup.

2.54mm Wire-to-Board Connector, 10 Pos, 3A, 300V, Panel Mount Product overview: FSN-21A-10 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, Flat Flex Ribbon Jumpers, Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-FSN-21A-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1081395-FSN-21A-10 457-FSN-21A-10
Product Name FFC, FPC (FlatFlexible) Connectors - FSN-21A-10 3A 300V Electronic Connector
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details