TE Connectivity Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity FSMRA5JH

Description
TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity - 07R7933 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity
07R7933
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity 07R7933
TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, THT; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMRA5JH
Tactile Switches FSMRA5JH
Tactile Switches R/A TACT 160G PB SWITCH

Tactile Switches R/A TACT 160G PB SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 07R7933 FSMRA5JH
Product Name Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity Tactile Switches
Terminal Type Through Hole Solder Pin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506465-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDT - Pushbutton - NDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers