TE Connectivity Switch, Tactile, Spst, 50Ma, Smd; Product Range Alcoswitch Te Connectivity FSMRA4JH04

Description
SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:FSMRAJ Series; Illumination:Non Illuminated; Actuation Type:Side; Actuator / Cap Colour:Black; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:FSMRAJ Series; Illumination:Non Illuminated; Actuation Type:Side; Actuator / Cap Colour:Black; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 50Ma, Smd; Product Range Alcoswitch Te Connectivity - 40P4336 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, Smd; Product Range Alcoswitch Te Connectivity
40P4336
Switch, Tactile, Spst, 50Ma, Smd; Product Range Alcoswitch Te Connectivity 40P4336
SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:FSMRAJ Series; Illumination:Non Illuminated; Actuation Type:Side; Actuator / Cap Colour:Black; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:FSMRAJ Series; Illumination:Non Illuminated; Actuation Type:Side; Actuator / Cap Colour:Black; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tact, Spst; Switch Terminals Te Connectivity - 45AC4592 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, Spst; Switch Terminals Te Connectivity
45AC4592
Switch, Tact, Spst; Switch Terminals Te Connectivity 45AC4592
SWITCH, TACT, SPST; Switch Terminals:Solder; Illumination:Non Illuminated; Product Range:FSMRAJ Series; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:1.57N; Actuation Type:Side; Actuator / Cap Colour:Black; RoHS Compliant: Yes

SWITCH, TACT, SPST; Switch Terminals:Solder; Illumination:Non Illuminated; Product Range:FSMRAJ Series; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:1.57N; Actuation Type:Side; Actuator / Cap Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMRA4JH04
Tactile Switches FSMRA4JH04
Tactile Switches 6x6x5.74mm 160g R/A

Tactile Switches 6x6x5.74mm 160g R/A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 40P4336 45AC4592 FSMRA4JH04
Product Name Switch, Tactile, Spst, 50Ma, Smd; Product Range Alcoswitch Te Connectivity Switch, Tact, Spst; Switch Terminals Te Connectivity Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Features RoHS RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3346-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-2PO-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers