TE Connectivity Pushbutton Switches FSMRA2JH

Description
Plugin Tactile Switches ROHS
Datasheet
Description
Plugin Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - FSMRA2JH - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
FSMRA2JH
Pushbutton Switches FSMRA2JH
Plugin Tactile Switches ROHS

Plugin Tactile Switches ROHS

Supplier's Site
Switch, Spst, 0.05A, 24Vdc, Tht, R/a; Product Range Alcoswitch Te Connectivity - 95M4254 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 24Vdc, Tht, R/a; Product Range Alcoswitch Te Connectivity
95M4254
Switch, Spst, 0.05A, 24Vdc, Tht, R/a; Product Range Alcoswitch Te Connectivity 95M4254
SWITCH, SPST, 0.05A, 24VDC, THT, R/A; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 24VDC, THT, R/A; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSMRA2JH 95M4254
Product Name Pushbutton Switches Switch, Spst, 0.05A, 24Vdc, Tht, R/a; Product Range Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
30mm Key Selector Push Buttons - AK2-3PC-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
B3FS-4 SMD Tactile Switch - B3FS-4055P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers